OSRAM Opto Semiconductors Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH350 SFH350

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 319017-SFH350 Capacitance: 21.5pF Wavelength: 850nm Spectral Bandwidth: 400nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 319017-SFH350 Capacitance: 21.5pF Wavelength: 850nm Spectral Bandwidth: 400nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH350 - 319017-SFH350 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH350
319017-SFH350
Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH350 319017-SFH350
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 319017-SFH350 Capacitance: 21.5pF Wavelength: 850nm Spectral Bandwidth: 400nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 319017-SFH350
Capacitance: 21.5pF
Wavelength: 850nm
Spectral Bandwidth: 400nm
Categories: Optoelectronics
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 319017-SFH350
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - SFH350
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details