Sharp Microelectronics of the Americas Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV31TK0F GP1FSV31TK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872842-GP1FSV31TK0F Features: Fiber Optic Transmitter with Driver - 15.5Mbps 2.7V ~ 5.25V Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872842-GP1FSV31TK0F Features: Fiber Optic Transmitter with Driver - 15.5Mbps 2.7V ~ 5.25V Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV31TK0F - 872842-GP1FSV31TK0F - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV31TK0F
872842-GP1FSV31TK0F
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV31TK0F 872842-GP1FSV31TK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 872842-GP1FSV31TK0F Features: Fiber Optic Transmitter with Driver - 15.5Mbps 2.7V ~ 5.25V Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872842-GP1FSV31TK0F
Features: Fiber Optic Transmitter with Driver - 15.5Mbps 2.7V ~ 5.25V
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 872842-GP1FSV31TK0F
Product Name Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - GP1FSV31TK0F
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
5 MBd High Performance Link Transmitter - HFBR-1531ETZ - Broadcom Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps
Wavelength 660 nm (6600 Å)
View Details
4 suppliers
2T14 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 850 nm (8500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details