SCHURTER Inc Datasheets for AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
Beschreibung Einbau in Platten: Schraubbefestigung auf Leiterplatte, Rückseite 4 Funktionen: Gerätestecker Schutzklasse I, Netzschalter 2-polig, Sicherungshalter für Gerätesicherungseins ätze 5 x 20 mm 1 oder 2 polig, Netzfilter in standard...
Description Component: Snap-in version front side 1 Function: Connector Protection class I For PCB mounting fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Mounting: Screw-on mounting on PCB front side Appliance Inlet, Pin temperature 70 °C, protection class I or II
Description Panel mount: Screw-on from front side, Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC...
Description Panel mount: Screw-on from front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder / quick connect / wires (stranded) Unique Selling...
Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with...
Description Panel mount: Screw-on from front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter...
Description Panel mount: Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with...
Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole Quick connect terminals 4.8 x...
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel),...
Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter...
Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector...
Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB...
Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB...
Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole For PCB mounting Characteristics Ultra-compact design All single elements...
Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole Quick connect...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder /...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard...
Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,...
Description Panel mount: Snap-in or screw-on mounting, front side Snap-in version with 1- or 2-pole line switch available Screw-on version only with 2-pole line switch Meets the requirements of IEC...
Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for...
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic...
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and...
Description Panel mount: Snap-in version, front side: Connector, Pin temperature 70 °C, Protection class I Wire gauge 1-1.5mm²/1.5mm²/2.5m m²/14AWG/12AWG IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling...
Description Pin temperature 70 °C, Protection class I, Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10...

<< Prev Next >>