SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules CD24.1101.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3394-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3394-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3394-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - CD24.1101.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
CD24.1101.151
AC Power Entry Modules CD24.1101.151
AC Power Entry Modules CD POWER ENTRY MOD W. FILTER 2A

AC Power Entry Modules CD POWER ENTRY MOD W. FILTER 2A

Buy Now Datasheet
Module; 2 A; 250 VAC; 50 to 60 Hz; UL Recognized, CSA Certified, VDE Approved - 70080662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module; 2 A; 250 VAC; 50 to 60 Hz; UL Recognized, CSA Certified, VDE Approved
70080662
Module; 2 A; 250 VAC; 50 to 60 Hz; UL Recognized, CSA Certified, VDE Approved 70080662
Power Entry Module, 2 A Current Rating All single elements are already wired The fuse drawer in.fingergripin. can be removed by hand The fuseholder is accessible from the equipment front For added safety in.extra-safein.. fuse drawers are available, extra-safe fuse drawers satisfy international standards for medical, equipment. The drawer can only be removed with the aid of a tool.

Power Entry Module, 2 A Current Rating

  • All single elements are already wired
  • The fuse drawer in.fingergripin. can be removed by hand
  • The fuseholder is accessible from the equipment front
    For added safety in.extra-safein.. fuse drawers are available, extra-safe fuse drawers satisfy international standards for medical, equipment. The drawer can only be removed with the aid of a tool.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3394-ND CD24.1101.151 70080662
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Module; 2 A; 250 VAC; 50 to 60 Hz; UL Recognized, CSA Certified, VDE Approved
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect
Standards / Certifications UL; cULus, ENEC RoHS UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
NEMA 5-15 Hospital Grade Duplex Receptacle - 88030890 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; Nema 5-15
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details