PWR ENT MOD RCPT IEC320-C18 PNL
AC Power Entry Modules SNAP-IN 2-POLE 2A MEDICAL WHITE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-5839-ND | DC12.2202.131 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | UL; CQC, cULus, ENEC | RoHS |