The product is a polarized IEC Appliance Inlet C8 with a line switch, designed for PCB mounting. It features a 1-pole line switch positioned on the right side and can be mounted either from the top or bottom using a screw-on method. The inlet is rated for 2.5 A at 250 VAC and is compliant with IEC, UL, and CSA standards, making it suitable for various applications, including audio/video and information technology equipment. The operating temperature range is from -25 °C to 70 °C, and the product has a dielectric strength of over 2.3 kVAC between L-N and 2.8 kVAC between L/N-PE. It offers front-side IP40 protection according to IEC 60529 and is suitable for appliances with protection class II. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability and safety. This product is available with or without a rear-side insulation cover and can be ordered in various configurations. It is also compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The last order date for this product is March 30, 2025, with a final delivery date of June 30, 2025.
PWR ENT MOD RCPT IEC320-C8 PANEL
AC Power Entry Modules CMF2 PWR ENTRY MODUL 2.5A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-5886-ND | CMF2.1011.12 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; PCB; Panel Mount, Snap-In, PCB Mount, Right Angle |
| Termination Types | Solder Cup | |
| Standards / Certifications | UL; VDE; CCC, cULus, VDE |