6762 -- IEC APPLIANCE INLET C14 OR C18 WITH LINE SWITCH 1- OR 2-POLE AND FUSEHOLDER 1-POLE
SCHURTER IncIEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole6762
Description
Description
Panel mount: Snap-in or screw-on mounting, front side
Snap-in version with 1- or 2-pole line switch available
Screw-on version only with 2-pole line switch
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Panel mount: Snap-in or screw-on mounting, front side
Snap-in version with 1- or 2-pole line switch available
Screw-on version only with 2-pole line switch
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 6762 is a panel-mount power entry module with an IEC C14 or C18 inlet, a 1- or 2-pole rocker switch, and a 1-pole fuseholder for 5 x 20 mm fuses. It supports snap-in or screw-on mounting, with snap-in versions fitting 1.0 to 2.0 mm thick panels. The housing is black PA6, UL 94V-0 rated. Rated at 10 A / 250 VAC, 50 Hz (IEC) or 60 Hz (UL/CSA), it withstands 1.5 kVAC between L-N and 3 kVAC between L/N-PE. It operates from -25 °C to 70 °C and meets IP40 protection. The module complies with IEC 60335-1 for unattended use, including glow wire tests per IEC 60695-2-11/-12/-13, and is certified by SEMKO and UL. Terminals are solder or quick-connect.
Datasheet Summary Powered by GS/AI
The 6762 is a panel-mount power entry module with an IEC C14 or C18 inlet, a 1- or 2-pole rocker switch, and a 1-pole fuseholder for 5 x 20 mm fuses. It supports snap-in or screw-on mounting, with snap-in versions fitting 1.0 to 2.0 mm thick panels. The housing is black PA6, UL 94V-0 rated. Rated at 10 A / 250 VAC, 50 Hz (IEC) or 60 Hz (UL/CSA), it withstands 1.5 kVAC between L-N and 3 kVAC between L/N-PE. It operates from -25 °C to 70 °C and meets IP40 protection. The module complies with IEC 60335-1 for unattended use, including glow wire tests per IEC 60695-2-11/-12/-13, and is certified by SEMKO and UL. Terminals are solder or quick-connect.
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole
6762
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole
6762
Description
Panel mount: Snap-in or screw-on mounting, front side
Snap-in version with 1- or 2-pole line switch available
Screw-on version only with 2-pole line switch
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
Description
Panel mount: Snap-in or screw-on mounting, front side
Snap-in version with 1- or 2-pole line switch available
Screw-on version only with 2-pole line switch
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
6762
Product Name
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole