SCHURTER Inc IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, PCB Terminal 8843.ZP30

Description
Description Mounting: Screw-on mounting on PCB front side Appliance Inlet, Pin temperature 70 °C, protection class I or II
Request a Quote
Description
Description Mounting: Screw-on mounting on PCB front side Appliance Inlet, Pin temperature 70 °C, protection class I or II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8843.ZP30 is an IEC C14/C18 appliance inlet with screw-on mounting for PCB front-side installation. It supports pin temperatures up to 70 °C, is rated for 10 A / 250 VAC (IEC) or 15 A / 250 VAC (UL/CSA), and meets dielectric strength requirements of >2 kVAC between L-N and L/N-PE. The housing is made of black thermoplastic with UL 94V-0 rating, and the unit has IP40 protection on the front side. It is suitable for protection class I or II appliances and complies with IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 standards. Panel thickness maximum is 1.6 mm, and mounting screw torque is limited to 0.5 Nm. Certifications include VDE, UL UR, and CCC. The package contains 50 pieces.

Datasheet Summary
Powered by GS/AI

The 8843.ZP30 is an IEC C14/C18 appliance inlet with screw-on mounting for PCB front-side installation. It supports pin temperatures up to 70 °C, is rated for 10 A / 250 VAC (IEC) or 15 A / 250 VAC (UL/CSA), and meets dielectric strength requirements of >2 kVAC between L-N and L/N-PE. The housing is made of black thermoplastic with UL 94V-0 rating, and the unit has IP40 protection on the front side. It is suitable for protection class I or II appliances and complies with IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 standards. Panel thickness maximum is 1.6 mm, and mounting screw torque is limited to 0.5 Nm. Certifications include VDE, UL UR, and CCC. The package contains 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, PCB Terminal - 8843.ZP30 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, PCB Terminal
8843.ZP30
IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, PCB Terminal 8843.ZP30
Description Mounting: Screw-on mounting on PCB front side Appliance Inlet, Pin temperature 70 °C, protection class I or II

Description

  • Mounting: Screw-on mounting on PCB front side
  • Appliance Inlet, Pin temperature 70 °C, protection class I or II
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 8843.ZP30
Product Name IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, PCB Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; PCB; Screw On Mounting
Termination Types PCB
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-115-073 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2109-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3960-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
AC Power Entry Modules - 4302.1012.16 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details