SCHURTER Inc Datasheets for AC Power Connectors
AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Description Cord Connectors (Rewireable), Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable entry possible in four directions | |
| Description Panel mount, Screw-on mounting rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II V-Lock notch standard For PCB mounting Other versions on request Article... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Connector Protection class I For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the... | |
| Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version,... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line Switch 2-pole, Line filter in standard and... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and... | |
| Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 4.8 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet, Protection class I Line Switch, 2 pole Fuseholder with interchangeable fuse drawer... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Snap-in or screw-on mounting front side Appliance Inlet, Protection class I Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot plug rated for disconnecting under... | |
| Description Panel mount: Snap-in or screw-on mounting front side Appliance Inlet, Protection class I Unique Selling Proposition Standard form acc. to IEC TS 63236-3 Hot plug rated for disconnecting under... | |
| Description Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II V-Lock notch standard For PCB mounting Other... | |
| Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole... | |
| Description Panel mount: Snap-in version front side 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole... | |
| Description Panel mount: Snap-in version front side 4 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,... | |
| Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for... | |
| Description Panel mount: Snap-in version rear-side 2 Functions: Appliance Inlet Protection class I, with EMC-shield Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are... | |
| Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design... | |
| Description Panel mount: Snap-in version, front side 2 - 5 Functions: Appliance Inlet, Protection class I, Outlet, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2... | |
| Description Panel mount: Splitpanel (sandwich) or screw-on from backside Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Additional ground terminal Safety of electrical appliances for household... | |
| Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot... | |
| Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot... |
| << Prev |