SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DD11.0111.1110

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1275-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1275-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1275-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Inlet PEM, Screw-on flange, 1-pole fuseholder, 2-pole lineswitch, non-illuminate - 70080284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet PEM, Screw-on flange, 1-pole fuseholder, 2-pole lineswitch, non-illuminate
70080284
Inlet PEM, Screw-on flange, 1-pole fuseholder, 2-pole lineswitch, non-illuminate 70080284
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site
AC Power Entry Modules - DD11.0111.1110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DD11.0111.1110
AC Power Entry Modules DD11.0111.1110
AC Power Entry Modules No illumination QC 10A No Drawer

AC Power Entry Modules No illumination QC 10A No Drawer

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1275-ND 70080284 DD11.0111.1110
Product Name Power Entry Connectors - Inlets, Outlets, Modules Inlet PEM, Screw-on flange, 1-pole fuseholder, 2-pole lineswitch, non-illuminate AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details