SCHURTER Inc IEC Appliance Outlet F, mates to Felcom 6650

Description
Description Component: Snap-in version front side 1 Function: Connector Protection class I For PCB mounting fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Description
Description Component: Snap-in version front side 1 Function: Connector Protection class I For PCB mounting fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IEC appliance outlet F for PCB mounting, designed to mate with Felcom plugs, features a snap-in front side and is rated for 10 A at 250 VAC according to IEC 60320-3 and 15 A at 250 VAC according to UL/CSA 60320-1. The housing is made of black thermoplastic, UL 94V-0, and supports panel thicknesses of 1 to 3 mm. It operates from -25 °C to 70 °C, offers IP40 protection on the front side, and meets protection class I requirements per IEC 61140. The product complies with IEC/UL 62368-1 and carries VDE, UL, and CCC approvals. Packaging is in units of 50 pieces.

Datasheet Summary
Powered by GS/AI

IEC appliance outlet F for PCB mounting, designed to mate with Felcom plugs, features a snap-in front side and is rated for 10 A at 250 VAC according to IEC 60320-3 and 15 A at 250 VAC according to UL/CSA 60320-1. The housing is made of black thermoplastic, UL 94V-0, and supports panel thicknesses of 1 to 3 mm. It operates from -25 °C to 70 °C, offers IP40 protection on the front side, and meets protection class I requirements per IEC 61140. The product complies with IEC/UL 62368-1 and carries VDE, UL, and CCC approvals. Packaging is in units of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet F, mates to Felcom - 6650 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet F, mates to Felcom
6650
IEC Appliance Outlet F, mates to Felcom 6650
Description Component: Snap-in version front side 1 Function: Connector Protection class I For PCB mounting fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Component: Snap-in version front side
  • 1 Function: Connector Protection class I
  • For PCB mounting fits to Felcom

Characteristics

  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6650
Product Name IEC Appliance Outlet F, mates to Felcom
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style PCB; Snap-in mount
Termination Types PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2103-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-302-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
AC Power Plugs & Receptacles - 3-104-048 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Snap In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6781-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers