The DC21 is a panel-mount IEC C14 appliance inlet with a 2-pole line switch, designed for PCB mounting in equipment compliant with IEC/UL 62368-1. It features screw-on mounting with M3 screws, a maximum panel thickness of 3.5 mm, and terminal connections including a quick-connect ground terminal (4.8 x 0.8 mm). Ratings are 10 A / 250 VAC (IEC) and 15 A / 250 VAC (UL/CSA), with an operating temperature range of -25 °C to 70 °C. The switch is available non-illuminated or illuminated in red or green. The housing is UL 94V-0 rated thermoplastic, and the front side offers IP40 protection. V-Lock variants include a notch to prevent accidental cordset removal. Packaging is 40 pieces per unit.
Description
Characteristics
Other versions on request
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | DC21 |
| Product Name | IEC Appliance Inlet C14 with Line Switch 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; PCB; Screw On Mounting |
| Termination Types | PCB; Quick Connect |