SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules CD34.4101.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2232-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2232-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2232-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - CD34.4101.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
CD34.4101.151
AC Power Entry Modules CD34.4101.151
AC Power Entry Modules CD POWER ENTRY MOD W. FILTER 4A

AC Power Entry Modules CD POWER ENTRY MOD W. FILTER 4A

Buy Now Datasheet
Ac inlet with line filter with 2-pole fuseholder - 70080758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ac inlet with line filter with 2-pole fuseholder
70080758
Ac inlet with line filter with 2-pole fuseholder 70080758
Series 4303 and CD with 1- and 2-pole shocksafe fuseholder. Inlets available with or without series voltage selection. Series CD with integral DPST switch. Terminals are 4.8 mm × 0.8 mm quick-connect. Order fusedrawers separately below.

Series 4303 and CD with 1- and 2-pole shocksafe fuseholder. Inlets available with or without series voltage selection. Series CD with integral DPST switch. Terminals are 4.8 mm × 0.8 mm quick-connect. Order fusedrawers separately below.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2232-ND CD34.4101.151 70080758
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Ac inlet with line filter with 2-pole fuseholder
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187") Quick Connect
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Cable Mount Connector - 888H320C - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609008-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
IP44 Splashproof 15° Angled Receptacle - F31S13A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers