PWR ENT MOD RCPT IEC320-C14 PNL
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.
AC Power Entry Modules 10A 250V FUSE/COVER SOLD SEP GREEN
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 486-1279-ND | 70080286 | DD11.0114.1110 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | Inlet PEM, Screw-on flange, 1-pole fuseholder, 2-pole lineswitch, green illumina | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel/Screw-On | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.189" (4.8mm) | Quick Connect | Quick Connect (0.187") |
| Standards / Certifications | UL; cULus, ENEC | RoHS |