8843-2 SP -- IEC APPLIANCE INLET C14 WITH FUSEHOLDER 2-POLE
SCHURTER IncIEC Appliance Inlet C14 with Fuseholder 2-pole8843-2 SP
Description
Description
Panel mount: Screw-on mounting front side
2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole
Quick connect terminals 4.8 x 0.8 mm
Characteristics
All single elements are already wired
With slotted screw type fuseholder
Suitable for use in equipment according to IEC/UL 62368-1
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Panel mount: Screw-on mounting front side
2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole
Quick connect terminals 4.8 x 0.8 mm
Characteristics
All single elements are already wired
With slotted screw type fuseholder
Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 8843-2 SP is a panel-mount IEC C14 appliance inlet with a 2-pole fuseholder for 5 x 20 mm fuse-links, designed for use in equipment compliant with IEC/UL 62368-1 and IEC 60601-1. It features quick connect terminals (4.8 x 0.8 mm), screw-on mounting for panel thickness up to 6 mm, and a maximum mounting screw torque of 0.5 Nm. The housing is black thermoplastic, UL 94V-0 rated. Rated for 10 A / 250 VAC, it operates from -25 °C to 70 °C with IP40 front protection. Dielectric strength is >2 kVAC between L-N and >4 kVAC between L/N-PE. It complies with RoHS, REACH, China RoHS, and UKCA standards, and meets glow wire test requirements per IEC 60695-2-11/-12/-13 for unattended use applications.
Datasheet Summary Powered by GS/AI
The 8843-2 SP is a panel-mount IEC C14 appliance inlet with a 2-pole fuseholder for 5 x 20 mm fuse-links, designed for use in equipment compliant with IEC/UL 62368-1 and IEC 60601-1. It features quick connect terminals (4.8 x 0.8 mm), screw-on mounting for panel thickness up to 6 mm, and a maximum mounting screw torque of 0.5 Nm. The housing is black thermoplastic, UL 94V-0 rated. Rated for 10 A / 250 VAC, it operates from -25 °C to 70 °C with IP40 front protection. Dielectric strength is >2 kVAC between L-N and >4 kVAC between L/N-PE. It complies with RoHS, REACH, China RoHS, and UKCA standards, and meets glow wire test requirements per IEC 60695-2-11/-12/-13 for unattended use applications.
IEC Appliance Inlet C14 with Fuseholder 2-pole
8843-2 SP
IEC Appliance Inlet C14 with Fuseholder 2-pole
8843-2 SP
Description
Panel mount: Screw-on mounting front side
2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole
Quick connect terminals 4.8 x 0.8 mm
Characteristics
All single elements are already wired
With slotted screw type fuseholder
Suitable for use in equipment according to IEC/UL 62368-1
Description
Panel mount: Screw-on mounting front side
2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole
Quick connect terminals 4.8 x 0.8 mm
Characteristics
All single elements are already wired
With slotted screw type fuseholder
Suitable for use in equipment according to IEC/UL 62368-1