SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DC12.4202.131

Description
PWR ENT MOD RCPT IEC320-C18 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C18 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 486-5803-ND is an IEC Appliance Inlet C14 with a built-in filter and line switch, designed for panel mounting. It supports both screw-on and snap-in mounting options and is available in black or white. The inlet is rated for 1 to 10 A at 250 VAC, suitable for standard and medical applications, with a leakage current of less than 0.5 mA for standard use and less than 5 µA for medical use. It features quick connect terminals (6.3 x 0.8 mm) and operates within a temperature range of -25 °C to 85 °C. The product complies with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for use in medical equipment. The compact design includes a V-Lock cord retaining system to prevent accidental disconnection. The inlet also offers a high dielectric strength of over 1.7 kVDC between line and neutral, ensuring safety in operation.

Datasheet Summary
Powered by GS/AI

The product 486-5803-ND is an IEC Appliance Inlet C14 with a built-in filter and line switch, designed for panel mounting. It supports both screw-on and snap-in mounting options and is available in black or white. The inlet is rated for 1 to 10 A at 250 VAC, suitable for standard and medical applications, with a leakage current of less than 0.5 mA for standard use and less than 5 µA for medical use. It features quick connect terminals (6.3 x 0.8 mm) and operates within a temperature range of -25 °C to 85 °C. The product complies with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for use in medical equipment. The compact design includes a V-Lock cord retaining system to prevent accidental disconnection. The inlet also offers a high dielectric strength of over 1.7 kVDC between line and neutral, ensuring safety in operation.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-5803-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-5803-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-5803-ND
PWR ENT MOD RCPT IEC320-C18 PNL

PWR ENT MOD RCPT IEC320-C18 PNL

Buy Now Datasheet
AC Power Entry Modules - DC12.4202.131 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DC12.4202.131
AC Power Entry Modules DC12.4202.131
AC Power Entry Modules SNAP-IN 2-POLE 6A MEDICAL WHITE

AC Power Entry Modules SNAP-IN 2-POLE 6A MEDICAL WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-5803-ND DC12.4202.131
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CQC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 4303.2014.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details