9009 -- IEC PLUG E, CORD CONNECTOR (REWIREABLE), STRAIGHT
SCHURTER IncIEC Plug E, Cord Connector (Rewireable), Straight9009
Description
Description
Pin temperature 70 °C, Protection class I,
Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10 mm cables
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Pin temperature 70 °C, Protection class I,
Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10 mm cables
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 9009 is a rewireable IEC plug E cord connector with a straight design, rated for 10 A at 250 VAC under IEC standards and 15 A at 250 VAC under UL/CSA standards. It features a PA6 housing in black or grey, UL 94V-0 rated, with terminal screw clamps and strain relief for 8 or 10 mm cables. The connector meets Protection Class I per IEC 61140, has an IP20 rating on the front side, and operates between -25 °C and 70 °C. Dielectric strength exceeds 4 kVAC between L-N and 2 kVAC between L/N-PE. It complies with IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1, and is approved by VDE, UL, and CCC. Dimensions are 96 mm with 8 mm strain relief and 91 mm with 10 mm strain relief. Packaging is 50 pieces per unit.
Datasheet Summary Powered by GS/AI
The 9009 is a rewireable IEC plug E cord connector with a straight design, rated for 10 A at 250 VAC under IEC standards and 15 A at 250 VAC under UL/CSA standards. It features a PA6 housing in black or grey, UL 94V-0 rated, with terminal screw clamps and strain relief for 8 or 10 mm cables. The connector meets Protection Class I per IEC 61140, has an IP20 rating on the front side, and operates between -25 °C and 70 °C. Dielectric strength exceeds 4 kVAC between L-N and 2 kVAC between L/N-PE. It complies with IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1, and is approved by VDE, UL, and CCC. Dimensions are 96 mm with 8 mm strain relief and 91 mm with 10 mm strain relief. Packaging is 50 pieces per unit.
IEC Plug E, Cord Connector (Rewireable), Straight
9009
IEC Plug E, Cord Connector (Rewireable), Straight
9009
Description
Pin temperature 70 °C, Protection class I,
Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10 mm cables
Description
Pin temperature 70 °C, Protection class I,
Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10 mm cables