SCHURTER Inc Datasheets for AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
Description Compact IEC C14 Appliance Inlet with Filter Appliance Inlet Protection class I Line filter in standard and medical version Screw-on or snap-in mounting Flexible wire Unique Selling Proposition Ultra...
Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation...
Description Connector, Pin temperature 70 °C, Protection class II Solder terminal
Description Cord Connector: Screw-on mounting: Connector, Pin temperature 70 °C, Protection class I Cable Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function: Connector, Pin temperature 120 °C, Protection class I Cable
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Connector, Pin temperature 70 °C, Protection class I Cable
Description Cord Connectors (Rewireable): Screw-on mounting Connector, Pin temperature 70 °C, Protection class I with V-Lock interlocking system Cable Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly...
Description Cord Connectors (Rewireable): Screw Connector, Pin temperature 120 °C, Protection class I Push-Pull locking system Wire size 0.75-1.5mm², 18AWG-14AWG (0.82-2.08mm²) Cable diameter 6.0-10.0mm Protection cover as accessory for IP67...
Description Cord Connectors (Rewireable) Screw-on mounting Available in black, grey and white Pin temperature 120 °C Protection class I
Description Cord Connectors (Rewireable) Screw-on mounting Available in black, grey and white Pin temperature 70 °C Protection class I Unique Selling Proposition Variants made from plant-based plastics with 18.8 kg...
Description Panel mount Screw-on mounting front side 1 Function: Connector, Pin temperature 70 °C, Protection class I Solder terminals
Description Panel mount Screw-on mounting front side Connector shuttered, Protection class I, Pin temperature 70 °C Solder / Quick Connect
Description Panel mount Snap-in version, front side 1 Function: Connector shuttered, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Description Panel mount: Screw-on mounting front / rear-side 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets...
Description Panel mount: Screw-on mounting front side Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Complete set consisting of appliance inlet and outlet Mating connector...
Description Panel mount: Screw-on mounting rear-side 1 Function Connector, Pin temperature 70 °C, protection class I or II For PCB mounting Other versions on request For protection class II
Description Panel mount: Screw-on mounting, front side 1 Function: Connector, Pin temperature 70 °C, protection class I or II Solder / Quick Connect
Description Panel mount: Screw-on mounting, front side Connector, Pin temperature 70 °C protection class I or II Solder / Quick Connect / PCB Terminal
Description Panel mount: Screw-on or snap-in mounting front side 2 Functions: Appliance Inlet Protection class II, Line filter in standard and medical version Solder / Quick Connect Characteristics Compact high...
Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect...
Description Panel mount: Snap-in or screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm...
Description Panel mount: Snap-in version front side: IEC Outlet type J, Pin temperature -25 °C to 70 °C, Protection class I Ideal for smart PDU and UPS applications Pre-assembled light...
Description Panel mount: Snap-in version front side 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator Meets the...
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Description Panel mount: Snap-in version, front side Connector, Pin temperature 70 °C, Protection class I Wire gauge 10AWG/6.0mm², 12AWG/4.0mm², 2.5mm² IDC terminals acc. to IEC 60998-2-3 for solid wires Unique...
Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for...
Description Panel mount Snap-in version front side Module of 2 outlets Pin temperature 70 °C, Protection class I QC 6.3 x 0.8 mm Characteristics Suitable for use in equipment according...
Description Rewireable connector for cable 90° entry: Screwing cable terminal: Connector, Pin temperature 70 °C, Protection class I Screw clamps Characteristics Suitable for use in equipment according to IEC/UL 62368-1...
Description Rewireable plug for cable 90° entry: Screwing cable terminal 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Screw clamps Characteristics Suitable for use in equipment according...
Description Screw-on mounting front side Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Safety of electrical appliances for household and similar purposes. Meets the requirements for...
Description Snap-in or screw-on mounting, front side: Connector, Pin temperature 70 °C Protection class I V-Lock, P-Lock and Twylock compatible Safety of electrical appliances for household and similar purposes. Meets...
Description Snap-in, front side: Connector, Pin temperature 70 °C Protection class I V-Lock Quick connect terminals Unique Selling Proposition Terminal cross version of 4797 along Characteristics Suitable for use in...
Description Stand alone module 1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL...
Description Stand alone module 1 Function: of 4 outlets,, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Stand alone module 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered Line Switch Fuseholder with fuse and neon indicator Version with line filter 6A

<< Prev Next >>