SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules CG60.6101.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1116-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1116-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1116-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Casing with Standard RFI Filter, CG w/out Bowden cable, 10A, 2-pole - 70080778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Casing with Standard RFI Filter, CG w/out Bowden cable, 10A, 2-pole
70080778
Casing with Standard RFI Filter, CG w/out Bowden cable, 10A, 2-pole 70080778
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPST integral switch, 70 A in-rush current (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPST integral switch, 70 A in-rush current (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately.

Supplier's Site
AC Power Entry Modules - CG60.6101.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
CG60.6101.151
AC Power Entry Modules CG60.6101.151
AC Power Entry Modules 10A w/ 2P switch STD 2P fuseholder

AC Power Entry Modules 10A w/ 2P switch STD 2P fuseholder

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1116-ND 70080778 CG60.6101.151
Product Name Power Entry Connectors - Inlets, Outlets, Modules Casing with Standard RFI Filter, CG w/out Bowden cable, 10A, 2-pole AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Danish socket in clear NEMA 12/4, IP65 housing - 88052131 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details