The product 486-4077-ND is an IEC Appliance Inlet C14 designed for panel mounting and features multiple functions including an appliance inlet, line switch, fuseholder, and voltage selector. It supports both 1- and 2-pole fuseholders compatible with fuse-links of 5x20 mm or 6.3x32 mm. The inlet is rated for 1 to 10 A at 250 VAC and is suitable for use in medical equipment according to IEC/UL 60601-1 standards. This connector is equipped with quick connect terminals (4.8 x 0.8 mm) and offers a latching cordset system to prevent accidental disconnection. The product operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. It is compliant with various international standards including IEC 60320-1 and UL 498, making it suitable for a wide range of applications, including industrial and medical environments. The front side has an IP40 protection rating, ensuring adequate protection against solid objects. Overall, this product is a versatile solution for engineers looking for reliable power entry connectors with safety features and compliance with relevant standards.
PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules 2A w/ 2P switch STD 2P fuseholder
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-4077-ND | CG20.6101.151 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.189" (4.8mm) | Quick Connect (0.187") |
| Standards / Certifications | UL; cULus, ENEC |