SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules CG40.6101.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2241-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2241-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2241-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - CG40.6101.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
CG40.6101.151
AC Power Entry Modules CG40.6101.151
AC Power Entry Modules 6A w/ 2P switch STD 2P fuseholder

AC Power Entry Modules 6A w/ 2P switch STD 2P fuseholder

Buy Now Datasheet
Line Filter, 69 X 97 X 30mm;6A,STANDARD - 70080777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Line Filter, 69 X 97 X 30mm;6A,STANDARD
70080777
Line Filter, 69 X 97 X 30mm;6A,STANDARD 70080777
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPST integral switch, 70 A in-rush current (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPST integral switch, 70 A in-rush current (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2241-ND CG40.6101.151 70080777
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Line Filter, 69 X 97 X 30mm;6A,STANDARD
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187") Quick Connect
Standards / Certifications UL; cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-1969599-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
IP67 Watertight 15° Angled Receptacle - F41S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers