SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 9009.0111

Description
9009 APPLIANCE INLET FOR CABLE 1
Request a Quote
Description
9009 APPLIANCE INLET FOR CABLE 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 486-4152-ND is a rewireable IEC Plug E cord connector designed for use in various applications. It features a straight design and is available in grey or black housing made from PA6 material, compliant with UL 94V-0 standards. The connector supports a maximum current rating of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 4 kVAC. It operates within a temperature range of -25 °C to 70 °C and has an IP20 protection rating according to IEC 60529. The connector includes screw clamp terminals for secure cable connections and comes with strain relief suitable for cables with diameters of 8 mm or 10 mm. It is suitable for appliances classified under protection class I, adhering to IEC 61140 standards. The product has received multiple approvals, including VDE, UL, and CCC, ensuring compliance with international safety standards. This connector is ideal for engineers seeking reliable power entry solutions for industrial environments.

Datasheet Summary
Powered by GS/AI

The product 486-4152-ND is a rewireable IEC Plug E cord connector designed for use in various applications. It features a straight design and is available in grey or black housing made from PA6 material, compliant with UL 94V-0 standards. The connector supports a maximum current rating of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 4 kVAC. It operates within a temperature range of -25 °C to 70 °C and has an IP20 protection rating according to IEC 60529. The connector includes screw clamp terminals for secure cable connections and comes with strain relief suitable for cables with diameters of 8 mm or 10 mm. It is suitable for appliances classified under protection class I, adhering to IEC 61140 standards. The product has received multiple approvals, including VDE, UL, and CCC, ensuring compliance with international safety standards. This connector is ideal for engineers seeking reliable power entry solutions for industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-4152-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-4152-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-4152-ND
9009 APPLIANCE INLET FOR CABLE 1

9009 APPLIANCE INLET FOR CABLE 1

Buy Now Datasheet
AC Power Plugs & Receptacles - 9009.0111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
9009.0111
AC Power Plugs & Receptacles 9009.0111
AC Power Plugs & Receptacles Screwing Cable Term Black 8 (10) mm

AC Power Plugs & Receptacles Screwing Cable Term Black 8 (10) mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-4152-ND 9009.0111
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Device Type Power Entry Module Plug
Configuration IEC; Other
Mounting Style Free Hanging (In-Line) Cable; Cable
Termination Types Screw Screw; Screw
Standards / Certifications UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 1-6609942-4-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details