SCHURTER Inc IEC Appliance Outlet F, Integrated Light Pipes, PCB terminals, Color Coding 6600-5

Description
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic with 2.75 kg CO2 reduction per packaging unit Other versions on request Other panel thickness Other lenghts on terminals and light pipes Quick connect or solder terminals (incl. different terminals on L, N, PE) See PDU Landing Page for more information to status indication with Light pipes. Power Distribution Units
Request a Quote
Description
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic with 2.75 kg CO2 reduction per packaging unit Other versions on request Other panel thickness Other lenghts on terminals and light pipes Quick connect or solder terminals (incl. different terminals on L, N, PE) See PDU Landing Page for more information to status indication with Light pipes. Power Distribution Units
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Appliance Outlet F, part number 6600-5, is designed for panel mounting with a snap-in version for the front side. It features pre-assembled light pipes for visual status indication and is suitable for PCB mounting. The product operates at a rated current of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a maximum pin temperature of 70 °C. It is compliant with various international standards, including IEC 60320-3, UL 60320-1, and CSA C22.2 no. 60320-1, making it suitable for household and similar applications. The outlet has a dielectric strength of over 1.5 kVAC between L-N and over 3 kVAC between L/N-PE. It is constructed from thermoplastic material rated UL 94V-0 and has an IP20 protection rating on the front side. The product is also available in variants made from plant-based plastics, contributing to a reduction in CO2 emissions.

Datasheet Summary
Powered by GS/AI

The IEC Appliance Outlet F, part number 6600-5, is designed for panel mounting with a snap-in version for the front side. It features pre-assembled light pipes for visual status indication and is suitable for PCB mounting. The product operates at a rated current of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a maximum pin temperature of 70 °C. It is compliant with various international standards, including IEC 60320-3, UL 60320-1, and CSA C22.2 no. 60320-1, making it suitable for household and similar applications. The outlet has a dielectric strength of over 1.5 kVAC between L-N and over 3 kVAC between L/N-PE. It is constructed from thermoplastic material rated UL 94V-0 and has an IP20 protection rating on the front side. The product is also available in variants made from plant-based plastics, contributing to a reduction in CO2 emissions.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet F, Integrated Light Pipes, PCB terminals, Color Coding - 6600-5 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet F, Integrated Light Pipes, PCB terminals, Color Coding
6600-5
IEC Appliance Outlet F, Integrated Light Pipes, PCB terminals, Color Coding 6600-5
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic with 2.75 kg CO2 reduction per packaging unit Other versions on request Other panel thickness Other lenghts on terminals and light pipes Quick connect or solder terminals (incl. different terminals on L, N, PE) See PDU Landing Page for more information to status indication with Light pipes. Power Distribution Units

Description

  • Panel mount: Snap-in version front side
  • Connector, Pin temperature 70 °C, Protection class I
  • Pre-assembled light pipes
  • For PCB mounting

Unique Selling Proposition

  • Variants made from plant-based plastics
  • Bio-plastic with 2.75 kg CO2 reduction per packaging unit

Other versions on request

  • Other panel thickness
  • Other lenghts on terminals and light pipes
  • Quick connect or solder terminals (incl. different terminals on L, N, PE)

See PDU Landing Page for more information to status indication with Light pipes. Power Distribution Units

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6600-5
Product Name IEC Appliance Outlet F, Integrated Light Pipes, PCB terminals, Color Coding
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Panel; PCB; Snap-in mount
Termination Types PCB
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-115-051 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6822-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6805-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers