SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DC12.1102.001

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-4805-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-4805-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-4805-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - DC12.1102.001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DC12.1102.001
AC Power Entry Modules DC12.1102.001
AC Power Entry Modules Screw-on 2-pole 1A Standard

AC Power Entry Modules Screw-on 2-pole 1A Standard

Buy Now Datasheet
Module, Power Entry; 125/250 VAC, 50/60Hz; 10 A; 2; DC12 PEM Type - 70080149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 125/250 VAC, 50/60Hz; 10 A; 2; DC12 PEM Type
70080149
Module, Power Entry; 125/250 VAC, 50/60Hz; 10 A; 2; DC12 PEM Type 70080149
Features: Panel Mount: Screw-On Mounting, Front-Side; Snap-In Mounting Appliance Inlet, Line Switch 1- or 2-Pole, Line Filter Ultra-Compact Design with Smallest Panel Cut-Out Line Switch Non-Illuminated Qualified for Use in Equipment According to IEC/EN 60950

Features:

  • Panel Mount: Screw-On Mounting, Front-Side; Snap-In Mounting
  • Appliance Inlet, Line Switch 1- or 2-Pole, Line Filter
  • Ultra-Compact Design with Smallest Panel Cut-Out
  • Line Switch Non-Illuminated
  • Qualified for Use in Equipment According to IEC/EN 60950
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-4805-ND DC12.1102.001 70080149
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Module, Power Entry; 125/250 VAC, 50/60Hz; 10 A; 2; DC12 PEM Type
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; CQC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q445-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
16A/250V Cont. European Splash Resistant Socket - 88010304 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details