PWR ENT MOD RCPT IEC320-C14 PNL
Series 4303 and CD with 1- and 2-pole shocksafe fuseholder. Inlets available with or without series voltage selection. Series CD with integral DPST switch. Terminals are 4.8 mm × 0.8 mm quick-connect. Order fusedrawers separately below.
AC Power Entry Modules FILTER 2A 2POL
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 486-2230-ND | 70080757 | CD24.4101.151 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | FUSEHOLDER;69.5 X 83.5 X 30mm;2A,STANDARD | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel/Screw-On | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.189" (4.8mm) | Quick Connect | Quick Connect (0.187") |
| Standards / Certifications | UL; cULus, ENEC | RoHS |