PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules Standard Filter 10A 250VAC NO Drawer
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-1324-ND | DD22.9121.1111 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | Panel; PCB; Panel Mount, PCB Mount, Right Angle |
| Termination Types | Solder Cup | Solder Cup; Tabs; Solder Tab |
| Standards / Certifications | UL; cULus, ENEC | RoHS |