SCHURTER Inc AC Power Entry Modules 6424.0153.15

Description
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A
Datasheet
Description
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 6424.0153.15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6424.0153.15
AC Power Entry Modules 6424.0153.15
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

Buy Now Datasheet
felcom module with inle, fuseholder andon/off switch - 70080663 - Allied Electronics, Inc.
Fort Worth, TX, USA
felcom module with inle, fuseholder andon/off switch
70080663
felcom module with inle, fuseholder andon/off switch 70080663
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/ switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6424.0153.15 70080663
Product Name AC Power Entry Modules felcom module with inle, fuseholder andon/off switch
Power Type AC Power Connector AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In Panel; Panel/Snap-In
Standards / Certifications RoHS
Configuration IEC
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Heavy Duty Power Connectors - 403040 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details