The DD22 is a PCB-mount power entry module integrating an IEC C14 inlet, a 2-pole line switch, a fuseholder for 5 × 20 mm fuse-links, and a line filter. It uses screw-on mounting with a maximum panel thickness of 3 mm and measures 66.3 mm × 51.2 mm × 58.5 mm. Rated for 1-10 A at 250 VAC, 50/60 Hz, it delivers leakage current below 0.5 mA (standard) or 5 µA (medical). It complies with IEC 60601-1 for medical equipment, supporting 1 MOOP and 1 MOPP. The module features a V-Lock notch for cord retention and is housed in black UL 94V-0 thermoplastic with IP40 front protection. It meets IEC 60320-1, IEC 60939, IEC 61058-1, UL 498, UL 60939-3, CSA C22.2 No. 42, and CSA C22.2 No. 8. It carries CE, UKCA, RoHS, China RoHS, and REACH compliance.
Beschreibung
Alleinstellungsmerkm
Merkmale
Weitere Ausführungen auf Anfrage
Detailanfrage zu Typ
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | DD22 |
| Product Name | IEC Gerätestecker C14 mit Filter, Sicherungshalter 1- oder 2-polig, Netzschalter 2-polig, für Leiterplattenmontage |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Configuration | IEC |