SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DC12.1202.031

Description
PWR ENT MOD RCPT IEC320-C18 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C18 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter and line switch, suitable for panel mounting. It supports screw-on or snap-in mounting options from the front side and is designed for protection classes I and II. The inlet is rated for 1 to 10 A at 250 VAC, with a leakage current of less than 0.5 mA for standard applications and less than 5 µA for medical applications. It features quick connect terminals (6.3 x 0.8 mm) and operates within a temperature range of -25 °C to 85 °C. The product complies with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for use in medical equipment. The compact design includes a V-Lock cord retaining system to prevent accidental disconnection. The inlet is available in black or white thermoplastic material, meeting UL 94V-0 flammability standards.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter and line switch, suitable for panel mounting. It supports screw-on or snap-in mounting options from the front side and is designed for protection classes I and II. The inlet is rated for 1 to 10 A at 250 VAC, with a leakage current of less than 0.5 mA for standard applications and less than 5 µA for medical applications. It features quick connect terminals (6.3 x 0.8 mm) and operates within a temperature range of -25 °C to 85 °C. The product complies with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for use in medical equipment. The compact design includes a V-Lock cord retaining system to prevent accidental disconnection. The inlet is available in black or white thermoplastic material, meeting UL 94V-0 flammability standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-5861-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-5861-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-5861-ND
PWR ENT MOD RCPT IEC320-C18 PNL

PWR ENT MOD RCPT IEC320-C18 PNL

Buy Now Datasheet
AC Power Entry Modules - DC12.1202.031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DC12.1202.031
AC Power Entry Modules DC12.1202.031
AC Power Entry Modules SCREW 2-POLE 1A MEDICAL WHITE

AC Power Entry Modules SCREW 2-POLE 1A MEDICAL WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-5861-ND DC12.1202.031
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CQC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
20A/125V North American Snap-In Receptacle - 88231100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 250 Volt 6-30P/6-50P - 4504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details