SCHURTER Inc Datasheets for AC Power Connectors
AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in... | |
| Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Component: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1... | |
| Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet... | |
| Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54... | |
| Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC... | |
| Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect... | |
| Description Panel mount: Screw-on mounting, front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect Newly available variants corresponding to V-Lock mating cordset. The... | |
| Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals Other versions on... | |
| Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Contacts and terminals gold-plated Solder terminals | |
| Description Panel mount: Screw-on mounting, Front Side Appliance Inlet, Pin temperature 70 °C, protection class I or II Available in black and white Unique Selling Proposition Variants made from plant-based... | |
| Description Panel mount: Screw-on version from front or rear side, Screws with sealing are included 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole Meets... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Other panel thickness Types... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting Other versions on request Types for enhanced glow wire... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into... | |
| Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole Quick connect terminal 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated... | |
| Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / quick-connect / screw / PCB Newly available variants corresponding to... | |
| Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to... | |
| Description Panel mount Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Quick connect terminals |
| << Prev | Next >> |