PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules Metal flange 6 A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-5814-ND | DC12.4102.201 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; CQC, cULus, ENEC | RoHS |