The 6600-3 is an IEC appliance inlet with screw-on mounting for front-side panel installation, providing solder or quick-connect terminals. It supports up to 10 A at 250 VAC per IEC 60320-3 and 15 A at 250 VAC per UL/CSA standards, with a maximum pin temperature of 70 °C. The housing is made of black thermoplastic rated UL 94V-0, with IP30 protection front-side and compliance with Protection Class I. It is suitable for unattended household appliances per IEC 60335-1, including variants with enhanced glow wire resistance per IEC 60695-2-12 and -13. A notch is incorporated for use with V-Lock latching cordsets to prevent accidental disconnection. Panel thickness tolerance is maximum 8 mm, with mounting screw torque up to 0.5 Nm. All variants operate between -25 °C and 70 °C and meet RoHS, REACH, China RoHS, CE, and UKCA directives. Packaging unit is 50 pieces.
Description
Unique Selling Proposition
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6600-3 |
| Product Name | IEC Appliance Outlet F, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Solder Cup; Quick Connect |