SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DC11.0001.003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1963-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1963-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1963-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - DC11.0001.003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DC11.0001.003
AC Power Entry Modules DC11.0001.003
AC Power Entry Modules Screw-on 1-pole 10A Non-illuminated

AC Power Entry Modules Screw-on 1-pole 10A Non-illuminated

Buy Now Datasheet
Inlet, AC with on/off Switch,Screw on Front or Rear - 70080069 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, AC with on/off Switch,Screw on Front or Rear
70080069
Inlet, AC with on/off Switch,Screw on Front or Rear 70080069
Series DC11 is designed for screw-on or snap-in panel mounting, and has a switch in-rush rating of 100 A.

Series DC11 is designed for screw-on or snap-in panel mounting, and has a switch in-rush rating of 100 A.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1963-ND DC11.0001.003 70080069
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Inlet, AC with on/off Switch,Screw on Front or Rear
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187") Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609945-8 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
20A/125V North American Screw Mount Receptacle - 88272100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6802-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers