SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules CE60.6100.151

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2237-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2237-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2237-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Casing with Standard RFI Filter, 2-polefusing, 10A - 70080770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Casing with Standard RFI Filter, 2-polefusing, 10A
70080770
Casing with Standard RFI Filter, 2-polefusing, 10A 70080770
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Selectors and Fusedrawers must be ordered separately.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Selectors and Fusedrawers must be ordered separately.

Supplier's Site
AC Power Entry Modules - CE60.6100.151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
CE60.6100.151
AC Power Entry Modules CE60.6100.151
AC Power Entry Modules CE POWER ENTRY MOD W. FILTER 10A

AC Power Entry Modules CE POWER ENTRY MOD W. FILTER 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2237-ND 70080770 CE60.6100.151
Product Name Power Entry Connectors - Inlets, Outlets, Modules Casing with Standard RFI Filter, 2-polefusing, 10A AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2578 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4532 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details