SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DF11.1089.0010.01

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1097-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1097-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1097-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - DF11.1089.0010.01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DF11.1089.0010.01
AC Power Entry Modules DF11.1089.0010.01
AC Power Entry Modules 15 A 2 POLES PROT SCREW MOUNT

AC Power Entry Modules 15 A 2 POLES PROT SCREW MOUNT

Buy Now Datasheet
PEM, 15A, 2 Pole, Screw Mount, black, without release, quick connect terminals - 70080325 - Allied Electronics, Inc.
Fort Worth, TX, USA
PEM, 15A, 2 Pole, Screw Mount, black, without release, quick connect terminals
70080325
PEM, 15A, 2 Pole, Screw Mount, black, without release, quick connect terminals 70080325
Series DF11 for “Cold” Connections 70°C, Protection Class I. Screw mount, Quick Connect Terminals 6.3 × 0.8 mm. Dimensions: 79 D × 92.5 H × 53.5 W mm. RFI filter is in medical or standard applications. See EF12 Series for high current.

Series DF11 for “Cold” Connections 70°C, Protection Class I. Screw mount, Quick Connect Terminals 6.3 × 0.8 mm. Dimensions: 79 D × 92.5 H × 53.5 W mm. RFI filter is in medical or standard applications. See EF12 Series for high current.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1097-ND DF11.1089.0010.01 70080325
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules PEM, 15A, 2 Pole, Screw Mount, black, without release, quick connect terminals
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount Panel
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Angled Inlet - A52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3334-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers