SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DF12.0031.9110.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2255-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2255-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2255-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
POWER ENTRY MOD. 15A, 250V SCREW MOUNT 1 POLE W/FILTER - 70080218 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER ENTRY MOD. 15A, 250V SCREW MOUNT 1 POLE W/FILTER
70080218
POWER ENTRY MOD. 15A, 250V SCREW MOUNT 1 POLE W/FILTER 70080218
Series DF12 for “Cold” Connections 70°C, Protection Class I. Screw mount, Quick Connect Terminals 6.3 × 0.8 mm. Dimensions: 79 D × 92.5 H × 53.5 W mm. RFI filter is in medical or standard applications. See EF12 Series for high current.

Series DF12 for “Cold” Connections 70°C, Protection Class I. Screw mount, Quick Connect Terminals 6.3 × 0.8 mm. Dimensions: 79 D × 92.5 H × 53.5 W mm. RFI filter is in medical or standard applications. See EF12 Series for high current.

Supplier's Site
AC Power Entry Modules - DF12.0031.9110.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
DF12.0031.9110.1
AC Power Entry Modules DF12.0031.9110.1
AC Power Entry Modules 15 A 1 POLE PROT SCREW MOUNT W/FILTER

AC Power Entry Modules 15 A 1 POLE PROT SCREW MOUNT W/FILTER

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2255-ND 70080218 DF12.0031.9110.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules POWER ENTRY MOD. 15A, 250V SCREW MOUNT 1 POLE W/FILTER AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Plug - S42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
AC Power Entry Modules - 4301.1214.44 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details