Consolidated Electronic Wire & Cable Coaxial Cable 4719

Description
Production Construction Conductor: 18 AWG (.039) Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Braid Coverage Jacket: FEP Teflon braid 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 18 AWG (.039) Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Braid Coverage Jacket: FEP Teflon braid 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4719 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4719
Coaxial Cable 4719
Production Construction Conductor: 18 AWG (.039) Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Braid Coverage Jacket: FEP Teflon braid 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

18 AWG (.039) Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon
Shields:
Silver Coated Copper Dbl. Braid 98% Braid Coverage
Jacket:
FEP Teflon braid 200°C
Applications:

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • MIL-C-17
  • RoHS Compliant
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4719
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket TPFP
View Details
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers