Consolidated Electronic Wire & Cable Coaxial Cable 4465

Description
Product Construction Conductors: Two 20 AWG (7/28) Tinned Copper Conductors Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductors: Two 20 AWG (7/28) Tinned Copper Conductors Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4465 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4465
Coaxial Cable 4465
Product Construction Conductors: Two 20 AWG (7/28) Tinned Copper Conductors Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductors:

  • Two 20 AWG (7/28) Tinned Copper Conductors
    Dielectric:
  • Polyethylene
    Shield:
  • Tinned Copper Braid 95% Coverage
    Jacket:
  • Black Polyvinyl chloride (PVC)
    Applications:
  • Data transmission
  • RF communication
  • Video
  • Broadcast
  • Computer
    Industry Approvals:
  • MIL-C-17
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4465
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
View Details