Consolidated Electronic Wire & Cable Coaxial Cable 4496

Description
Product Construction Conductor: (0.035") Silver Plated Copper Wire Dielectric: Polyethylene Shield: Silver Plated Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductor: (0.035") Silver Plated Copper Wire Dielectric: Polyethylene Shield: Silver Plated Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4496 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4496
Coaxial Cable 4496
Product Construction Conductor: (0.035") Silver Plated Copper Wire Dielectric: Polyethylene Shield: Silver Plated Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductor:

  • (0.035") Silver Plated Copper Wire
    Dielectric:
  • Polyethylene
    Shield:
  • Silver Plated Copper Braids 98% Coverage
    Jacket:
  • Black Polyvinyl chloride (PVC)
    Applications:
  • Data transmission
  • RF communication
  • Broadcast
  • Computer
    Industry Approvals:
  • MIL-C-17
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4496
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable, triaxial, BNT (M) to BNT (M), 15m - AO-0158-D-150- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details