Consolidated Electronic Wire & Cable Coaxial Cable 4717

Description
Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4717 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4717
Coaxial Cable 4717
Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

18 AWG (.039") Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon
Shields:
Silver Coated Copper Dbl. Braid 98% Coverage
Jacket:
High Temperature Teflon Impregnated Fibreglass Braid
Applications:

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • MIL-C-17
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4717
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Mini Coaxial Cable - CW2040-2650 F - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RG 59/u CATV Co-ax Cable - BCAC-59 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details