Consolidated Electronic Wire & Cable Coaxial Cable 4737

Description
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: TFE Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: TFE Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4737 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4737
Coaxial Cable 4737
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: TFE Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

26 AWG (7x.0067") Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon
Shield:
Silver Coated Copper Braid 95% Coverage
Jacket:
TFE Teflon 200°C
Applications:

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • MIL-C-17
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4737
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Triaxial Cable Assembly - 60176A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket Teflon
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Coaxial Cable - 1408020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 65.62 ft (200 dm)
View Details