Consolidated Electronic Wire & Cable Coaxial Cable 4494

Description
Production Construction Conductor: Bare copperweld (BCW) Insulation: Solid Polyethylene Shield: 95% Bare Copper Braid Jacket: Black Polyethylene jacket Application: Flooded Direct burialComputer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Production Construction Conductor: Bare copperweld (BCW) Insulation: Solid Polyethylene Shield: 95% Bare Copper Braid Jacket: Black Polyethylene jacket Application: Flooded Direct burialComputer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4494 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4494
Coaxial Cable 4494
Production Construction Conductor: Bare copperweld (BCW) Insulation: Solid Polyethylene Shield: 95% Bare Copper Braid Jacket: Black Polyethylene jacket Application: Flooded Direct burialComputer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Production Construction
Conductor:

Bare copperweld (BCW)
Insulation:
Solid Polyethylene

Shield:
95% Bare Copper Braid

Jacket:
Black Polyethylene jacket
Application:
Flooded Direct burialComputer
RF communication
Data transmission
Industry Approvals:
OSHA acceptable
Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4494
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details