Consolidated Electronic Wire & Cable Coaxial Cable 4479

Description
Product Construction-RG62A/U Conductor: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals CL2P CMP and c(UL) OSHA acceptable RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction-RG62A/U Conductor: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals CL2P CMP and c(UL) OSHA acceptable RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4479 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4479
Coaxial Cable 4479
Product Construction-RG62A/U Conductor: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals CL2P CMP and c(UL) OSHA acceptable RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P Packaging 1000 ft. spools Also available on bulk reels

Product Construction-RG62A/U
Conductor:

  • Solid bare copperweld
    Dielectric:
  • Foam "FEP" Teflon 200°C
    Shield:
  • Bare copper braid 95%
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
    Applications
  • RF signal transmission
  • CCTV and MATV systems
  • Programmable controllers
  • Word processing systems
  • Computer peripheral interconnects
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • CL2P
  • CMP and c(UL)
  • OSHA acceptable
  • RoHS
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Video Cables
Product Number 4479
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology DisplayPort
Cable Length 2.95 ft (9 dm)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; Display port
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
C9900-K946 | Display cable, shielded, PVC, fixed installation, black -  - Beckhoff Automation LLC
Specs
Product Category Cable Assembly
View Details