Product Construction-RG58/U Conductor:
Solid bare copper Dielectric:
Solid "FEP" Teflon 200°C Shield:
Tinned copper braid 95% Jacket:
PVDF Plenum Rated
Documentation marker tape for identification
Temperature: -20°C to +150°C Applications:
RF signal transmission
CCTV and MATV systems
Programmable controllers
Word processing systems
Computer peripheral interconnects Special Features:
Installation in air plenums without the use of conduit
Passes Steiner Tunnel Low Smoke and Flame Test
Outstanding oil and moisture resistance
Excellent electrical and mechanical properties
Suitable for Cable Tray Use Class 2 circuits Industry Approvals:
CL2P
CMP and c(UL)
RoHS
OSHA acceptable
UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
UL Subject 13, Power Limited Circuit Cables, Type CL2P/C Packaging:
1000 ft. spools
Also available on bulk reels
Product Construction-RG58/U
Conductor:
- Solid bare copper
Dielectric:
- Solid "FEP" Teflon 200°C
Shield:
- Tinned copper braid 95%
Jacket:
- PVDF Plenum Rated
- Documentation marker tape for identification
- Temperature: -20°C to +150°C
Applications:
- RF signal transmission
- CCTV and MATV systems
- Programmable controllers
- Word processing systems
- Computer peripheral interconnects
Special Features:
- Installation in air plenums without the use of conduit
- Passes Steiner Tunnel Low Smoke and Flame Test
- Outstanding oil and moisture resistance
- Excellent electrical and mechanical properties
- Suitable for Cable Tray Use Class 2 circuits
Industry Approvals:
- CL2P
- CMP and c(UL)
- RoHS
- OSHA acceptable
- UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
- UL Subject 13, Power Limited Circuit Cables, Type CL2P/C
Packaging:
- 1000 ft. spools
- Also available on bulk reels