Consolidated Electronic Wire & Cable Coaxial Cable 4484

Description
Product Construction Conductor: 20 AWG (Solid) Silver Plated Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductor: 20 AWG (Solid) Silver Plated Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4484 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4484
Coaxial Cable 4484
Product Construction Conductor: 20 AWG (Solid) Silver Plated Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductor:

  • 20 AWG (Solid) Silver Plated Copper Wire
    Dielectric:
  • Polyethylene
    Shields:
  • Two Tinned Copper Braids 98% Coverage
    Jacket:
  • Black Polyethylene (P)
    Applications:
  • Data transmission
  • RF communication
  • Broadcast
  • Computer
    Industry Approvals:
  • MIL-C-17
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4484
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 65.62 ft (200 dm)
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details