Product Construction-100 Ohm Conductor:
Stranded tinned copper
Stranded bare copper Dielectric:
Solid "FEP" Teflon 200°C Shield:
Bare copper braid 95%
100% aluminum foil plus tin copper braid 60% Jacket:
PVDF Plenum Rated
Documentation marker tape for identification
Temperature: -20°C to +150°C Applications
RF signal transmission
CCTV and MATV systems
Programmable controllers
Word processing systems
Computer peripheral interconnects Special Features
Installation in air plenums without the use of conduit
Passes Steiner Tunnel Low Smoke and Flame Test
Outstanding oil and moisture resistance
Excellent electrical and mechanical properties
Suitable for Cable Tray Use Class 2 circuits Industry Approvals
UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
UL Subject 910, Smoke and Flame Test
Passes UL VW-1 Vertical Flame Test
OSHA acceptable
Passes IEEE 383 70,000 BTU Flame Test Packaging
1000 ft. spools
Also available on bulk reels
Product Construction-100 Ohm
Conductor:
- Stranded tinned copper
- Stranded bare copper
Dielectric:
- Solid "FEP" Teflon 200°C
Shield:
- Bare copper braid 95%
- 100% aluminum foil plus tin copper braid 60%
Jacket:
- PVDF Plenum Rated
- Documentation marker tape for identification
- Temperature: -20°C to +150°C
Applications
- RF signal transmission
- CCTV and MATV systems
- Programmable controllers
- Word processing systems
- Computer peripheral interconnects
Special Features
- Installation in air plenums without the use of conduit
- Passes Steiner Tunnel Low Smoke and Flame Test
- Outstanding oil and moisture resistance
- Excellent electrical and mechanical properties
- Suitable for Cable Tray Use Class 2 circuits
Industry Approvals
- UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
- UL Subject 910, Smoke and Flame Test
- Passes UL VW-1 Vertical Flame Test
- OSHA acceptable
- Passes IEEE 383 70,000 BTU Flame Test
Packaging
- 1000 ft. spools
- Also available on bulk reels