Consolidated Electronic Wire & Cable Coaxial Cable 4791

Description
Product Construction RG/11U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) OSHA acceptable RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP Packaging: 1000 ft. spools Also available on bulk reels
Description
Product Construction RG/11U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) OSHA acceptable RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP Packaging: 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4791 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4791
Coaxial Cable 4791
Product Construction RG/11U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) OSHA acceptable RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP Packaging: 1000 ft. spools Also available on bulk reels

Product Construction RG/11U
Conductor:

  • Solid bare copper
    Dielectric:
  • Foam "FEP" Teflon 200°C
    Shield:
  • 100% aluminum foil plus tin copper braid 60%
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
    Applications:
  • RF signal transmission
  • CCTV and MATV systems
  • Programmable controllers
  • Word processing systems
  • Computer peripheral interconnects
    Special Features:
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals:
  • CL2P
  • CMP and c(UL)
  • OSHA acceptable
  • RoHS
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
    Packaging:
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Video Cables
Product Number 4791
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology HDTV SMPTE and ARIB cable
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI; USB; Mini Display port
View Details