Consolidated Electronic Wire & Cable Coaxial Cable 4454

Description
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4454 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4454
Coaxial Cable 4454
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductor:

  • 22 AWG (Solid) Copperweld Wire
    Dielectric:
  • Air spaced polyethylene
    Shield:
  • Bare Copper Braid 95% Coverage
    Jacket:
  • Black Polyvinyl chloride (PVC)
    Applications:
  • Data transmission
  • RF communication
  • Broadcast
  • Computer
    Industry Approvals:
  • MIL-C-17
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4454
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 65.62 ft (200 dm)
View Details