Consolidated Electronic Wire & Cable Coaxial Cable 4731

Description
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication Video High temperature Broadcast Industry Approvals: OSHA acceptable MIL-C-17 ROHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication Video High temperature Broadcast Industry Approvals: OSHA acceptable MIL-C-17 ROHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4731 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4731
Coaxial Cable 4731
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication Video High temperature Broadcast Industry Approvals: OSHA acceptable MIL-C-17 ROHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

30 AWG (7x.004") Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon
Shield:
Silver Coated Copper Braid 95% Coverage
Jacket:
FEP Teflon 200°C
Applications:

  • Data transmission
  • RF communication
  • Video
  • High temperature
  • Broadcast
    Industry Approvals:
  • OSHA acceptable
  • MIL-C-17
  • ROHS Compliant
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4731
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable triax-00 (M) to BNC (M) 3m - AO-0440-D-030- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details