Consolidated Electronic Wire & Cable Coaxial Cable 4472

Description
Production Construction Conductor: Bare copperweld (BCW) Insulation Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application Computer RF communication Data transmission Industry Approvals: Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Production Construction Conductor: Bare copperweld (BCW) Insulation Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application Computer RF communication Data transmission Industry Approvals: Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4472 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4472
Coaxial Cable 4472
Production Construction Conductor: Bare copperweld (BCW) Insulation Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application Computer RF communication Data transmission Industry Approvals: Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Production Construction
Conductor:

Bare copperweld (BCW)
Insulation
Semi-Polyethylene
Shield:
90% Bare Copper Braid

Jacket:
Black non-contaminating low temperature PVC jacket
Application
Computer
RF communication
Data transmission
Industry Approvals:
Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4472
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RG213 GBT Cable - ET-18GT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Bare Copper
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details